MCIMX7D2DVM12SC
MCIMX7D2DVM12SC
Active
Description:  IC MPU I.MX7D 1.2GHZ 541MAPBGA
Manufacturer:  NXP Semiconductors
History Price: $25.69310
In Stock: 24700
MCIMX7D2DVM12SC vs MCIMX7U3DVK07SC
Series
i.MX7D
i.MX7ULP
Packaging
Tray
Tray
Status
Active
Obsolete
Core Processor
ARM? Cortex?-A7, ARM? Cortex?-M4
ARM? Cortex?-A7
Number of Cores/Bus Width
2 Core, 32-Bit
1 Core, 32-Bit
Speed
1.2GHz
720MHz
Co-Processors/DSP
Multimedia; NEON? MPE
ARM? Cortex?-M4
RAM Controllers
LPDDR2, LPDDR3, DDR3, DDR3L
LPDDR2, LPDDR3
Graphics Acceleration
No
Yes
Display & Interface Controllers
Keypad, LCD, MIPI
MIPI-DSI
Ethernet
10/100/1000Mbps (2)
-
SATA
-
-
USB
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
USB 2.0 (2)
Voltage - I/O
1.8V, 3.3V
-
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 95 ℃
Security Features
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Crypto/TRNG, eFuses/OTP, Secure Fuse, uHAB/HAB-Secure Boot
Package / Case
Surface Mount
-
Supplier Device Package
541-LFBGA
-