MCIMX7D2DVM12SC
MCIMX7D2DVM12SC
Active
Description:  IC MPU I.MX7D 1.2GHZ 541MAPBGA
Manufacturer:  NXP Semiconductors
History Price: $25.69310
In Stock: 24700
MCIMX7D2DVM12SC vs MCIMX6Y7DVK05AA
Series
i.MX7D
i.MX6
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-A7, ARM? Cortex?-M4
ARM? Cortex?-A7
Number of Cores/Bus Width
2 Core, 32-Bit
1 Core, 32-Bit
Speed
1.2GHz
528MHz
Co-Processors/DSP
Multimedia; NEON? MPE
Multimedia; NEON? MPE
RAM Controllers
LPDDR2, LPDDR3, DDR3, DDR3L
LPDDR2, DDR3, DDR3L
Graphics Acceleration
No
No
Display & Interface Controllers
Keypad, LCD, MIPI
Electrophoretic, LCD
Ethernet
10/100/1000Mbps (2)
10/100Mbps (2)
SATA
-
-
USB
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
USB 2.0 OTG + PHY (2)
Voltage - I/O
1.8V, 3.3V
1.8V, 2.8V, 3.3V
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 95 ℃ (TJ)
Security Features
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
A-HAB, ARM TZ, CSU, SJC, SNVS
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
541-LFBGA
272-LFBGA