MCIMX6Y7DVK05AB
MCIMX6Y7DVK05AB
Active
Description:  I.MX 32-BIT MPU, ARM CORTEX-A7 C
Manufacturer:  NXP Semiconductors
History Price: $9.45000
In Stock: 32600
MCIMX6Y7DVK05AB vs MCIMX7D7DVM10SD
Series
-
i.MX7D
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
-
ARM? Cortex?-A7, ARM? Cortex?-M4
Number of Cores/Bus Width
-
2 Core, 32-Bit
Speed
-
1.0GHz
Co-Processors/DSP
-
Multimedia; NEON? MPE
RAM Controllers
-
LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration
-
No
Display & Interface Controllers
-
Keypad, LCD, MIPI
Ethernet
-
10/100/1000Mbps (2)
SATA
-
-
USB
-
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O
-
1.8V, 3.3V
Operating Temperature
-
0 ℃ ~ 95 ℃ (TJ)
Security Features
-
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Package / Case
-
Surface Mount
Supplier Device Package
-
541-LFBGA