MCIMX6Y7DVK05AA
MCIMX6Y7DVK05AA
Active
Description:  IC MPU I.MX6 528MHZ 272MAPBGA
Manufacturer:  NXP Semiconductors
History Price: $16.18000
In Stock: 1500
MCIMX6Y7DVK05AA vs MCIMX7S3EVK08SC
Series
i.MX6
i.MX7S
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-A7
ARM? Cortex?-A7, ARM? Cortex?-M4
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
528MHz
800MHz
Co-Processors/DSP
Multimedia; NEON? MPE
Multimedia; NEON? MPE
RAM Controllers
LPDDR2, DDR3, DDR3L
LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration
No
No
Display & Interface Controllers
Electrophoretic, LCD
Keypad, LCD, MIPI
Ethernet
10/100Mbps (2)
10/100/1000Mbps (1)
SATA
-
-
USB
USB 2.0 OTG + PHY (2)
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (1)
Voltage - I/O
1.8V, 2.8V, 3.3V
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 95 ℃ (TJ)
-20 ℃ ~ 105 ℃ (TJ)
Security Features
A-HAB, ARM TZ, CSU, SJC, SNVS
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
272-LFBGA
488-TFBGA