MCIMX233DAG4B
MCIMX233DAG4B
Obsolete
Description:  IC MPU I.MX23 454MHZ 128LQFP
Manufacturer:  Freescale Semiconductor
History Price: $7.99000
In Stock: 25800
MCIMX233DAG4B vs MCIMX7D2DVK12SC
Series
i.MX23
i.MX7D
Packaging
Tray
Bulk or Tray
Status
Obsolete
Active
Core Processor
ARM926EJ-S
ARM? Cortex?-A7, ARM? Cortex?-M4
Number of Cores/Bus Width
1 Core, 32-Bit
2 Core, 32-Bit
Speed
454MHz
1.2GHz
Co-Processors/DSP
Data; DCP
Multimedia; NEON? MPE
RAM Controllers
DRAM
LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration
No
No
Display & Interface Controllers
LCD, Touchscreen
Keypad, LCD, MIPI
Ethernet
-
10/100/1000Mbps (2)
SATA
-
-
USB
USB 2.0 + PHY (1)
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O
2.0V, 2.5V, 2.7V, 3.0V, 3.3V
1.8V, 3.3V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 85 ℃ (TJ)
Security Features
Cryptography, Hardware ID
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
128-LQFP
488-TFBGA