MCIMX233CJM4C
MCIMX233CJM4C
Active
Description:  IC MPU I.MX23 454MHZ 169MAPBGA
Manufacturer:  NXP Semiconductors
History Price: $16.06084
In Stock: 32500
MCIMX233CJM4C vs MCIMX6Z0DVM09AB
Series
i.MX23
i.MX6
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM926EJ-S
ARM? Cortex?-A7
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
454MHz
900MHz
Co-Processors/DSP
Data; DCP
Multimedia; NEON? SIMD
RAM Controllers
DRAM
LPDDR2, DDR3, DDR3L
Graphics Acceleration
No
No
Display & Interface Controllers
LCD, Touchscreen
Keypad
Ethernet
-
-
SATA
-
-
USB
USB 2.0 + PHY (1)
USB 2.0 OTG + PHY (2)
Voltage - I/O
2.0V, 2.5V, 2.7V, 3.0V, 3.3V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 95 ℃ (TJ)
Security Features
Cryptography, Hardware ID
A-HAB, ARM TZ, CSU, SJC, SNVS
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
169-LFBGA
289-LFBGA