MCIMX233CAG4C
MCIMX233CAG4C
Active
Description:  IC MPU I.MX23 454MHZ 128LQFP
Manufacturer:  NXP Semiconductors
History Price: $20.74000
In Stock: 8100
MCIMX233CAG4C vs MCIMX7U5DVK07SC
Series
i.MX23
i.MX7ULP
Packaging
Tray
Bulk or Tray
Status
Active
Obsolete
Core Processor
ARM926EJ-S
ARM? Cortex?-A7
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
454MHz
720MHz
Co-Processors/DSP
Data; DCP
ARM? Cortex?-M4
RAM Controllers
DRAM
LPDDR2, LPDDR3
Graphics Acceleration
No
Yes
Display & Interface Controllers
LCD, Touchscreen
MIPI-DSI
Ethernet
-
-
SATA
-
-
USB
USB 2.0 + PHY (1)
USB 2.0 (2)
Voltage - I/O
2.0V, 2.5V, 2.7V, 3.0V, 3.3V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 95 ℃
Security Features
Cryptography, Hardware ID
Crypto/TRNG, eFuses/OTP, Secure Fuse, uHAB/HAB-Secure Boot
Package / Case
Surface Mount
-
Supplier Device Package
128-LQFP
-