Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MCIMX233CAG4C
MCIMX233CAG4C
Active
Embedded - Microprocessors
Description:
IC MPU I.MX23 454MHZ 128LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MCIMX233CAG4C Datasheet
History Price: $20.74000
In Stock: 8100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCIMX233CAG4C vs MCIMX6Y7DVK05AB
Part No
MCIMX233CAG4C
MCIMX6Y7DVK05AB
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
i.MX23
-
Packaging
Tray
Bulk
Status
Active
Active
Core Processor
ARM926EJ-S
-
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
454MHz
-
Co-Processors/DSP
Data; DCP
-
RAM Controllers
DRAM
-
Graphics Acceleration
No
-
Display & Interface Controllers
LCD, Touchscreen
-
Ethernet
-
-
SATA
-
-
USB
USB 2.0 + PHY (1)
-
Voltage - I/O
2.0V, 2.5V, 2.7V, 3.0V, 3.3V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Security Features
Cryptography, Hardware ID
-
Package / Case
Surface Mount
-
Supplier Device Package
128-LQFP
-