Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MCF5482CZP166-FR
MCF5482CZP166-FR
Active
Embedded - Microprocessors
Description:
IC MPU MCF548X 166MHZ 388BGA
Manufacturer:
Freescale Semiconductor
Datasheet:
MCF5482CZP166-FR Datasheet
History Price: Active
In Stock: 2600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCF5482CZP166-FR vs MCF5307A166B
Part No
MCF5482CZP166-FR
MCF5307A166B
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
MCF548x
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
Coldfire V4E
-
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
166MHz
-
Co-Processors/DSP
-
-
RAM Controllers
SDRAM
-
Graphics Acceleration
Yes
-
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (2)
-
SATA
-
-
USB
USB 2.0 + PHY (1)
-
Voltage - I/O
1.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Security Features
-
-
Package / Case
Surface Mount
-
Supplier Device Package
388-BBGA
-