Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MCF5482CZP166-FR
MCF5482CZP166-FR
Active
Embedded - Microprocessors
Description:
IC MPU MCF548X 166MHZ 388BGA
Manufacturer:
Freescale Semiconductor
Datasheet:
MCF5482CZP166-FR Datasheet
History Price: Active
In Stock: 2600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCF5482CZP166-FR vs MCF5206EFT54
Part No
MCF5482CZP166-FR
MCF5206EFT54
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Motorola
Series
MCF548x
MCF520x
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
Coldfire V4E
Coldfire V2
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
166MHz
54MHz
Co-Processors/DSP
-
-
RAM Controllers
SDRAM
DRAM
Graphics Acceleration
Yes
-
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (2)
-
SATA
-
-
USB
USB 2.0 + PHY (1)
-
Voltage - I/O
1.5V
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
388-BBGA
160-BQFP