Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MCF5471VR200
MCF5471VR200
Not For New Designs
Embedded - Microcontrollers
Description:
IC MCU 32BIT ROMLESS 388PBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MCF5471VR200 Datasheet
History Price: $60.72235
In Stock: 28100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCF5471VR200 vs MCF5483CZP166
Part No
MCF5471VR200
MCF5483CZP166
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
MCF547x
MCF548x
Packaging
Tray
Tray
Status
Not For New Designs
Obsolete
Core Processor
Coldfire V4E
Coldfire V4E
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
200MHz
166MHz
Connectivity
EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
CANbus, EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals
DMA, PWM, WDT
DMA, PWM, WDT
Number of I/O
99
99
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
1.43V ~ 1.58V
1.43V ~ 1.58V
Data Converters
-
-
Oscillator Type
External
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
388-BBGA
388-BBGA
Supplier Device Package
388-PBGA (27x27)
388-PBGA (27x27)