Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MCF54455VR266
MCF54455VR266
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 32BIT ROMLESS 360TEPBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MCF54455VR266 Datasheet
History Price: $70.51000
In Stock: 3700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCF54455VR266 vs MCF5470ZP200
Part No
MCF54455VR266
MCF5470ZP200
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
MCF5445x
MCF547x
Packaging
Bulk or Tray
Tray
Status
Obsolete
Obsolete
Core Processor
Coldfire V4
Coldfire V4E
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
266MHz
200MHz
Connectivity
I2C, SPI, SSI, UART/USART, USB OTG
EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals
DMA, WDT
DMA, PWM, WDT
Number of I/O
132
99
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
1.35V ~ 3.6V
1.43V ~ 1.58V
Data Converters
-
-
Oscillator Type
Internal
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
360-BBGA
388-BBGA
Supplier Device Package
360-TEPBGA (23x23)
388-PBGA (27x27)