Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MCF5249LCAG120
MCF5249LCAG120
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT ROMLESS 144LQFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MCF5249LCAG120 Datasheet
History Price: Active
In Stock: 24600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCF5249LCAG120 vs MCF5474VR266
Part No
MCF5249LCAG120
MCF5474VR266
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
MCF524x
MCF547x
Packaging
Bulk
Tray
Status
Active
Not For New Designs
Core Processor
Coldfire V2
Coldfire V4E
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
120MHz
266MHz
Connectivity
I2C, IDE, Memory Card, SPI, UART/USART
EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals
DMA, I2S, POR, Serial Audio, WDT
DMA, PWM, WDT
Number of I/O
34
99
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
96K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
1.43V ~ 1.58V
Data Converters
A/D 4x12b
-
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP
388-BBGA
Supplier Device Package
144-LQFP (20x20)
388-PBGA (27x27)