MCF5235CVM100J
MCF5235CVM100J
Obsolete
Description:  IC MCU 32BIT ROMLESS 256MAPBGA
Manufacturer:  Freescale Semiconductor
History Price: $24.16000
In Stock: 13600
MCF5235CVM100J vs MCF5475VR266
Series
MCF523x
MCF547x
Packaging
Tray
Tray
Status
Obsolete
Not For New Designs
Core Processor
Coldfire V2
Coldfire V4E
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
100MHz
266MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, SPI, UART/USART
EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals
DMA, WDT
DMA, PWM, WDT
Number of I/O
113
99
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
64K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
1.4V ~ 1.6V
1.43V ~ 1.58V
Data Converters
-
-
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
256-LBGA
388-BBGA
Supplier Device Package
256-MAPBGA (17x17)
388-PBGA (27x27)