MCF5211LCEP66
MCF5211LCEP66
Active
Description:  IC MCU 32BIT 128KB FLASH 64QFN
Manufacturer:  Freescale Semiconductor
History Price: $9.55000
In Stock: 38800
MCF5211LCEP66 vs MCF5475VR266
Series
MCF521x
MCF547x
Packaging
Bulk
Tray
Status
Active
Not For New Designs
Core Processor
Coldfire V2
Coldfire V4E
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
66MHz
266MHz
Connectivity
CANbus, I2C, SPI, UART/USART
EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals
DMA, LVD, POR, PWM, WDT
DMA, PWM, WDT
Number of I/O
33
99
Program Memory Size
128KB (128K x 8)
-
Program Memory Type
FLASH
ROMless
EEPROM Size
-
-
RAM Size
16K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
1.43V ~ 1.58V
Data Converters
A/D 8x12b
-
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
388-BBGA
Supplier Device Package
64-QFN-EP (9x9)
388-PBGA (27x27)