MCF5206FT16A
MCF5206FT16A
Active
Description:  IC MPU MCF520X 16MHZ 160QFP
Manufacturer:  Motorola
History Price: $16.92000
In Stock: 5000
MCF5206FT16A vs MCF5482CZP166-FR
Series
MCF520x
MCF548x
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
Coldfire V2
Coldfire V4E
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
16MHz
166MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
SDRAM
Graphics Acceleration
-
Yes
Display & Interface Controllers
-
-
Ethernet
-
10/100Mbps (2)
SATA
-
-
USB
-
USB 2.0 + PHY (1)
Voltage - I/O
5V
1.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
160-BQFP
388-BBGA