Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Motorola MCF5206FT16A
MCF5206FT16A
Active
Embedded - Microprocessors
Description:
IC MPU MCF520X 16MHZ 160QFP
Manufacturer:
Motorola
Datasheet:
MCF5206FT16A Datasheet
History Price: $16.92000
In Stock: 5000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCF5206FT16A vs MCF5102PV33B
Part No
MCF5206FT16A
MCF5102PV33B
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Motorola
Motorola
Series
MCF520x
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
Coldfire V2
-
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
16MHz
-
Co-Processors/DSP
-
-
RAM Controllers
DRAM
-
Graphics Acceleration
-
-
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Security Features
-
-
Package / Case
Surface Mount
-
Supplier Device Package
160-BQFP
-