MCF5206CFT16A
MCF5206CFT16A
Active
Description:  IC MPU MCF520X 16MHZ 160QFP
Manufacturer:  Motorola
History Price: $18.50000
In Stock: 19600
MCF5206CFT16A vs MCF5307CFT90B
Manufacturer
Series
MCF520x
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
Coldfire V2
Coldfire V3
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
16MHz
90MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
-
Graphics Acceleration
-
Yes
Display & Interface Controllers
-
LCD
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
160-BQFP
208-BFQFP