Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MCF5206AB33A
MCF5206AB33A
Obsolete
Embedded - Microprocessors
Description:
IC MPU MCF520X 33MHZ 160QFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MCF5206AB33A Datasheet
History Price: $22.71000
In Stock: 1900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCF5206AB33A vs MCF5233CVM100
Part No
MCF5206AB33A
MCF5233CVM100
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
MCF520x
MCF523x
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
Coldfire V2
Coldfire V2
Number of Cores/Bus Width
1 Core, 32-Bit
32-Bit Single-Core
Speed
33MHz
100MHz
Co-Processors/DSP
-
CANbus, EBI/EMI, I2C, SPI, UART/USART
RAM Controllers
DRAM
DMA, WDT
Graphics Acceleration
-
61
Display & Interface Controllers
-
-
Ethernet
-
ROMless
SATA
-
-
USB
-
64K x 8
Voltage - I/O
5V
1.4V ~ 1.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Security Features
-
External
Package / Case
Surface Mount
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
160-BQFP
Surface Mount