MCF5206AB33A
MCF5206AB33A
Obsolete
Description:  IC MPU MCF520X 33MHZ 160QFP
Manufacturer:  Freescale Semiconductor
History Price: $22.71000
In Stock: 1900
MCF5206AB33A vs MCF5206AB16A
Series
MCF520x
MCF520x
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
Coldfire V2
Coldfire V2
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
33MHz
16MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
DRAM
Graphics Acceleration
-
-
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
160-BQFP
160-BQFP