Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MCF5206AB25A
MCF5206AB25A
Obsolete
Embedded - Microprocessors
Description:
IC MPU MCF520X 25MHZ 160QFP
Manufacturer:
NXP Semiconductors
Datasheet:
MCF5206AB25A Datasheet
History Price: Obsolete
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCF5206AB25A vs MCF5475ZP266
Part No
MCF5206AB25A
MCF5475ZP266
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
MCF520x
MCF547x
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
Coldfire V2
Coldfire V4E
Number of Cores/Bus Width
1 Core, 32-Bit
32-Bit Single-Core
Speed
25MHz
266MHz
Co-Processors/DSP
-
EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
RAM Controllers
DRAM
DMA, PWM, WDT
Graphics Acceleration
-
99
Display & Interface Controllers
-
-
Ethernet
-
ROMless
SATA
-
-
USB
-
32K x 8
Voltage - I/O
5V
1.43V ~ 1.58V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Security Features
-
External
Package / Case
Surface Mount
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
160-BQFP
Surface Mount