MCF51AC128ACFUE
MCF51AC128ACFUE
Active
Description:  IC MCU 32BIT 128KB FLASH 64QFP
Manufacturer:  NXP Semiconductors
History Price: $20.51000
In Stock: 11900
MCF51AC128ACFUE vs MCF5482CVR166
Series
MCF51AC
MCF548x
Packaging
Bulk or Tray
Tray
Status
Active
Not For New Designs
Core Processor
Coldfire V1
Coldfire V4E
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
50MHz
166MHz
Connectivity
CANbus, I2C, SCI, SPI
CANbus, EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals
LVD, PWM, WDT
DMA, PWM, WDT
Number of I/O
54
99
Program Memory Size
128KB (128K x 8)
-
Program Memory Type
FLASH
ROMless
EEPROM Size
-
-
RAM Size
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
1.43V ~ 1.58V
Data Converters
A/D 20x12b
-
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-QFP
388-BBGA
Supplier Device Package
64-QFP (14x14)
388-PBGA (27x27)