MC9SDJ128BCFUR2
MC9SDJ128BCFUR2
Active
Description:  16-BIT, FLASH, 25MHZ PQFP80
Manufacturer:  Freescale Semiconductor
History Price: $15.34000
In Stock: 44200
MC9SDJ128BCFUR2 vs MC9S12XET256MAA
Series
-
HCS12X
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
CPU12
HCS12X
Core Size
16-Bit
16-Bit
Speed
50MHz
50MHz
Connectivity
CANbus, I2C, SCI, SPI
CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals
PWM, WDT
LVD, POR, PWM, WDT
Number of I/O
59
59
Program Memory Size
128KB (128K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
2K x 8
4K x 8
RAM Size
8K x 8
16K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.25V
1.72V ~ 5.5V
Data Converters
A/D 8x10b
A/D 12x12b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-QFP
80-QFP
Supplier Device Package
80-QFP (14x14)
80-QFP (14x14)