Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC9SDG256CCPVR2
MC9SDG256CCPVR2
Active
Embedded - Microcontrollers
Description:
256K FLASH HCS12 MCU
Manufacturer:
Motorola
Datasheet:
MC9SDG256CCPVR2 Datasheet
History Price: Active
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC9SDG256CCPVR2 vs MC9S12XS128MAER
Part No
MC9SDG256CCPVR2
MC9S12XS128MAER
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
Freescale Semiconductor
Series
-
HCS12X
Packaging
Bulk
Bulk
Status
Active
Obsolete
Core Processor
-
HCS12X
Core Size
-
16-Bit
Speed
-
40MHz
Connectivity
-
CANbus, SCI, SPI
Peripherals
-
LVD, POR, PWM, WDT
Number of I/O
-
44
Program Memory Size
-
128KB (128K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
8K x 8
RAM Size
-
8K x 8
Voltage - Supply (Vcc/Vdd)
-
1.72V ~ 5.5V
Data Converters
-
A/D 8x12b
Oscillator Type
-
External
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
64-LQFP
Supplier Device Package
-
64-LQFP (10x10)