MC9SDG256CCPVR2
MC9SDG256CCPVR2
Active
Description:  256K FLASH HCS12 MCU
Manufacturer:  Motorola
History Price: Active
In Stock: 32000
MC9SDG256CCPVR2 vs MC9S12XHZ512CAL
Series
-
HCS12X
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
HCS12X
Core Size
-
16-Bit
Speed
-
80MHz
Connectivity
-
CANbus, EBI/EMI, I2C, LINbus, SCI, SPI
Peripherals
-
LCD, Motor control PWM, POR, PWM, WDT
Number of I/O
-
85
Program Memory Size
-
512KB (512K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
4K x 8
RAM Size
-
32K x 8
Voltage - Supply (Vcc/Vdd)
-
2.35V ~ 5.5V
Data Converters
-
A/D 16x10b
Oscillator Type
-
External
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
112-LQFP
Supplier Device Package
-
112-LQFP (20x20)