MC9SDG256BCFUR2
MC9SDG256BCFUR2
Active
Description:  16-BIT, FLASH, 25MHZ PQFP80
Manufacturer:  Freescale Semiconductor
History Price: $16.17000
In Stock: 900
MC9SDG256BCFUR2 vs MC9SDG128ECPV
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
CPU12
-
Core Size
16-Bit
-
Speed
50MHz
-
Connectivity
CANbus, I2C, SCI, SPI
-
Peripherals
PWM, WDT
-
Number of I/O
59
-
Program Memory Size
256KB (256K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
4K x 8
-
RAM Size
12K x 8
-
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.25V
-
Data Converters
A/D 8x10b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
80-QFP
-
Supplier Device Package
80-QFP (14x14)
-