MC9SDG128EVPVR2
MC9SDG128EVPVR2
Active
Description:  IC MCU 16BIT 128KB FLASH 112LQFP
Manufacturer:  Freescale Semiconductor
History Price: $14.45000
In Stock: 19800
MC9SDG128EVPVR2 vs MC9SDG128BCPVR2
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
CPU12
CPU12
Core Size
16-Bit
16-Bit
Speed
50MHz
50MHz
Connectivity
CANbus, I2C, SCI, SPI
CANbus, I2C, SCI, SPI
Peripherals
PWM, WDT
PWM, WDT
Number of I/O
91
91
Program Memory Size
128KB (128K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
2K x 8
2K x 8
RAM Size
8K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.25V
2.35V ~ 2.75V
Data Converters
A/D 16x10b
A/D 16x10b
Oscillator Type
Internal
External, Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
112-LQFP
112-LQFP
Supplier Device Package
112-LQFP (20x20)
112-LQFP (20x20)