Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MC9SDG128EVPVR2
MC9SDG128EVPVR2
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT 128KB FLASH 112LQFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MC9SDG128EVPVR2 Datasheet
History Price: $14.45000
In Stock: 19800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC9SDG128EVPVR2 vs MC9S12XHZ512CAG
Part No
MC9SDG128EVPVR2
MC9S12XHZ512CAG
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
-
HCS12X
Packaging
Bulk
Tray
Status
Active
Not For New Designs
Core Processor
CPU12
HCS12X
Core Size
16-Bit
16-Bit
Speed
50MHz
80MHz
Connectivity
CANbus, I2C, SCI, SPI
CANbus, EBI/EMI, I2C, LINbus, SCI, SPI
Peripherals
PWM, WDT
LCD, Motor control PWM, POR, PWM, WDT
Number of I/O
91
117
Program Memory Size
128KB (128K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
2K x 8
4K x 8
RAM Size
8K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.25V
2.35V ~ 5.5V
Data Converters
A/D 16x10b
A/D 16x8/10b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
112-LQFP
144-LQFP
Supplier Device Package
112-LQFP (20x20)
144-LQFP (20x20)