Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC9SDG128ECPVR2
MC9SDG128ECPVR2
Active
Embedded - Microcontrollers
Description:
128K FLASH HCS12 MCU
Manufacturer:
Motorola
Datasheet:
MC9SDG128ECPVR2 Datasheet
History Price: $17.82000
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC9SDG128ECPVR2 vs MC9S12XHZ256CAL
Part No
MC9SDG128ECPVR2
MC9S12XHZ256CAL
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
Freescale Semiconductor
Series
-
HCS12X
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
HCS12X
Core Size
-
16-Bit
Speed
-
50MHz
Connectivity
-
CANbus, EBI/EMI, I2C, LINbus, SCI, SPI
Peripherals
-
LCD, Motor control PWM, POR, PWM, WDT
Number of I/O
-
85
Program Memory Size
-
256KB (256K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
4K x 8
RAM Size
-
16K x 8
Voltage - Supply (Vcc/Vdd)
-
2.35V ~ 5.5V
Data Converters
-
A/D 16x10b
Oscillator Type
-
External
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
112-LQFP
Supplier Device Package
-
112-LQFP (20x20)