Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC9SDG128ECPV
MC9SDG128ECPV
Active
Embedded - Microcontrollers
Description:
128K FLASH HCS12 MCU
Manufacturer:
Motorola
Datasheet:
MC9SDG128ECPV Datasheet
History Price: $17.82000
In Stock: 45400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC9SDG128ECPV vs MC9SDG128ECPV-FR
Part No
MC9SDG128ECPV
MC9SDG128ECPV-FR
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
Freescale Semiconductor
Series
-
HCS12X
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
HCS12
Core Size
-
16-Bit
Speed
-
50MHz
Connectivity
-
CANbus, EBI/EMI, SPI
Peripherals
-
LVD, POR, PWM
Number of I/O
-
91
Program Memory Size
-
128KB (128K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
2K x 8
RAM Size
-
8K x 8
Voltage - Supply (Vcc/Vdd)
-
2.375V ~ 5.25V
Data Converters
-
A/D 16x10b
Oscillator Type
-
External
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
112-LQFP
Supplier Device Package
-
112-LQFP (20x20)