MC9S12XS64MAE
MC9S12XS64MAE
Active
Description:  IC MCU 16BIT 64KB FLASH 64LQFP
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 39900
MC9S12XS64MAE vs MC9SDG256BCFUR2
Series
HCS12X
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
HCS12X
CPU12
Core Size
16-Bit
16-Bit
Speed
40MHz
50MHz
Connectivity
CANbus, SCI, SPI
CANbus, I2C, SCI, SPI
Peripherals
LVD, POR, PWM, WDT
PWM, WDT
Number of I/O
44
59
Program Memory Size
64KB (64K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
4K x 8
RAM Size
4K x 8
12K x 8
Voltage - Supply (Vcc/Vdd)
1.72V ~ 5.5V
2.35V ~ 5.25V
Data Converters
A/D 8x12b
A/D 8x10b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
80-QFP
Supplier Device Package
64-LQFP (10x10)
80-QFP (14x14)