Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MC9S12XS64MAE
MC9S12XS64MAE
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT 64KB FLASH 64LQFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MC9S12XS64MAE Datasheet
History Price: Active
In Stock: 39900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC9S12XS64MAE vs MC9SDG128ECPVR2-FR
Part No
MC9S12XS64MAE
MC9SDG128ECPVR2-FR
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
HCS12X
HCS12X
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
HCS12X
HCS12
Core Size
16-Bit
16-Bit
Speed
40MHz
50MHz
Connectivity
CANbus, SCI, SPI
CANbus, EBI/EMI, SPI
Peripherals
LVD, POR, PWM, WDT
LVD, POR, PWM
Number of I/O
44
91
Program Memory Size
64KB (64K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
2K x 8
RAM Size
4K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
1.72V ~ 5.5V
2.375V ~ 5.25V
Data Converters
A/D 8x12b
A/D 16x10b
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
112-LQFP
Supplier Device Package
64-LQFP (10x10)
112-LQFP (20x20)