Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MC9S12XS128MAL
MC9S12XS128MAL
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT 128KB FLASH 112LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MC9S12XS128MAL Datasheet
History Price: $11.42320
In Stock: 3300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC9S12XS128MAL vs MC9SDG256BCFUR2
Part No
MC9S12XS128MAL
MC9SDG256BCFUR2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
HCS12X
-
Packaging
Tray
Bulk
Status
Active
Active
Core Processor
HCS12X
CPU12
Core Size
16-Bit
16-Bit
Speed
40MHz
50MHz
Connectivity
CANbus, SCI, SPI
CANbus, I2C, SCI, SPI
Peripherals
LVD, POR, PWM, WDT
PWM, WDT
Number of I/O
91
59
Program Memory Size
128KB (128K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
4K x 8
RAM Size
8K x 8
12K x 8
Voltage - Supply (Vcc/Vdd)
1.72V ~ 5.5V
2.35V ~ 5.25V
Data Converters
A/D 16x12b
A/D 8x10b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
112-LQFP
80-QFP
Supplier Device Package
112-LQFP (20x20)
80-QFP (14x14)