Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MC9S12XS128CAE
MC9S12XS128CAE
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT 128KB FLASH 64LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MC9S12XS128CAE Datasheet
History Price: $14.66000
In Stock: 4500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC9S12XS128CAE vs MC9SDG128ECPVR2
Part No
MC9S12XS128CAE
MC9SDG128ECPVR2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Motorola
Series
HCS12X
-
Packaging
Bulk or Tray
Bulk
Status
Active
Active
Core Processor
HCS12X
-
Core Size
16-Bit
-
Speed
40MHz
-
Connectivity
CANbus, SCI, SPI
-
Peripherals
LVD, POR, PWM, WDT
-
Number of I/O
44
-
Program Memory Size
128KB (128K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
-
-
RAM Size
8K x 8
-
Voltage - Supply (Vcc/Vdd)
1.72V ~ 5.5V
-
Data Converters
A/D 8x12b
-
Oscillator Type
External
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
64-LQFP
-
Supplier Device Package
64-LQFP (10x10)
-