MC9S12XF512MLM
MC9S12XF512MLM
Not For New Designs
Description:  IC MCU 16BIT 512KB FLASH 112LQFP
Manufacturer:  NXP Semiconductors
History Price: $29.03427
In Stock: 12400
MC9S12XF512MLM vs MC9SDG128ECPVR2
Series
HCS12X
-
Packaging
Tray
Bulk
Status
Not For New Designs
Active
Core Processor
HCS12X
-
Core Size
16-Bit
-
Speed
50MHz
-
Connectivity
CANbus, SCI, SPI
-
Peripherals
LVD, POR, PWM, WDT
-
Number of I/O
88
-
Program Memory Size
512KB (512K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
4K x 8
-
RAM Size
32K x 8
-
Voltage - Supply (Vcc/Vdd)
1.72V ~ 5.5V
-
Data Converters
A/D 16x12b
-
Oscillator Type
External
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
112-LQFP
-
Supplier Device Package
112-LQFP (20x20)
-