MC9S12XEG128CAL
MC9S12XEG128CAL
Active
Description:  IC MCU 16BIT 128KB FLASH 112LQFP
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 38500
MC9S12XEG128CAL vs MC9SDJ128BCFUR2
Series
HCS12X
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
HCS12X
CPU12
Core Size
16-Bit
16-Bit
Speed
50MHz
50MHz
Connectivity
CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
CANbus, I2C, SCI, SPI
Peripherals
LVD, POR, PWM, WDT
PWM, WDT
Number of I/O
91
59
Program Memory Size
128KB (128K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
2K x 8
2K x 8
RAM Size
12K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
1.72V ~ 5.5V
2.35V ~ 5.25V
Data Converters
A/D 16x12b
A/D 8x10b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
112-LQFP
80-QFP
Supplier Device Package
112-LQFP (20x20)
80-QFP (14x14)