MC9S12H256VPVR2
MC9S12H256VPVR2
Active
Description:  IC MCU 16BIT 256KB FLASH 112LQFP
Manufacturer:  Motorola
History Price: $17.95000
In Stock: 30200
MC9S12H256VPVR2 vs MC9SDG128ECPV
Manufacturer
Series
HCS12
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
HCS12
-
Core Size
16-Bit
-
Speed
50MHz
-
Connectivity
CANbus, I2C, IrDA, LINbus, SCI, SPI, UART/USART
-
Peripherals
LCD, LVD, POR, PWM, WDT
-
Number of I/O
85
-
Program Memory Size
256KB (256K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
4K x 8
-
RAM Size
6K x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Data Converters
A/D 16x10b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
112-LQFP
-
Supplier Device Package
112-LQFP (20x20)
-