Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC9S12H256VPVR2
MC9S12H256VPVR2
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT 256KB FLASH 112LQFP
Manufacturer:
Motorola
Datasheet:
MC9S12H256VPVR2 Datasheet
History Price: $17.95000
In Stock: 30200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC9S12H256VPVR2 vs MC9S12XS128MAL
Part No
MC9S12H256VPVR2
MC9S12XS128MAL
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
NXP Semiconductors
Series
HCS12
HCS12X
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
HCS12
HCS12X
Core Size
16-Bit
16-Bit
Speed
50MHz
40MHz
Connectivity
CANbus, I2C, IrDA, LINbus, SCI, SPI, UART/USART
CANbus, SCI, SPI
Peripherals
LCD, LVD, POR, PWM, WDT
LVD, POR, PWM, WDT
Number of I/O
85
91
Program Memory Size
256KB (256K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
4K x 8
-
RAM Size
6K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
1.72V ~ 5.5V
Data Converters
A/D 16x10b
A/D 16x12b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
112-LQFP
112-LQFP
Supplier Device Package
112-LQFP (20x20)
112-LQFP (20x20)