Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MC9S12GC32MFUE
MC9S12GC32MFUE
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT 32KB FLASH 80QFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MC9S12GC32MFUE Datasheet
History Price: Active
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC9S12GC32MFUE vs MC9SDG128EVPVR2
Part No
MC9S12GC32MFUE
MC9SDG128EVPVR2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
HCS12
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
HCS12
CPU12
Core Size
16-Bit
16-Bit
Speed
25MHz
50MHz
Connectivity
EBI/EMI, SCI, SPI
CANbus, I2C, SCI, SPI
Peripherals
POR, PWM, WDT
PWM, WDT
Number of I/O
60
91
Program Memory Size
32KB (32K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
2K x 8
RAM Size
2K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.5V
2.35V ~ 5.25V
Data Converters
A/D 8x10b
A/D 16x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-QFP
112-LQFP
Supplier Device Package
80-QFP (14x14)
112-LQFP (20x20)