MC9S12DJ64MPVE
MC9S12DJ64MPVE
Obsolete
Description:  IC MCU 16BIT 64KB FLASH 112LQFP
Manufacturer:  Freescale Semiconductor
History Price: Obsolete
In Stock: 29800
MC9S12DJ64MPVE vs MC9S12E64CPV
Series
HCS12
HCS12
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
HCS12
HCS12
Core Size
16-Bit
16-Bit
Speed
25MHz
50MHz
Connectivity
CANbus, I2C, SCI, SPI
EBI/EMI, I2C, SCI, SPI
Peripherals
PWM, WDT
POR, PWM, WDT
Number of I/O
91
92
Program Memory Size
64KB (64K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
1K x 8
-
RAM Size
4K x 8
4K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.25V
3.135V ~ 5.5V
Data Converters
A/D 8x10b
A/D 16x10b; D/A 2x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
112-LQFP
112-LQFP
Supplier Device Package
112-LQFP (20x20)
112-LQFP (20x20)