MC9S12DJ64MPVE
MC9S12DJ64MPVE
Obsolete
Description:  IC MCU 16BIT 64KB FLASH 112LQFP
Manufacturer:  Freescale Semiconductor
History Price: Obsolete
In Stock: 29800
MC9S12DJ64MPVE vs MC9S12DB128CFUE
Series
HCS12
HCS12
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
HCS12
HCS12
Core Size
16-Bit
16-Bit
Speed
25MHz
25MHz
Connectivity
CANbus, I2C, SCI, SPI
CANbus, I2C, SCI, SPI
Peripherals
PWM, WDT
PWM, WDT
Number of I/O
91
59
Program Memory Size
64KB (64K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
1K x 8
2K x 8
RAM Size
4K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.25V
2.35V ~ 5.25V
Data Converters
A/D 8x10b
A/D 16x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
112-LQFP
80-QFP
Supplier Device Package
112-LQFP (20x20)
80-QFP (14x14)