MC9S12C32VFAE25
MC9S12C32VFAE25
Active
Description:  IC MCU 16BIT 32KB FLASH 48LQFP
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 30600
MC9S12C32VFAE25 vs MC9SDG128ECPVR2
Series
HCS12
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
HCS12
-
Core Size
16-Bit
-
Speed
25MHz
-
Connectivity
CANbus, EBI/EMI, SCI, SPI
-
Peripherals
POR, PWM, WDT
-
Number of I/O
31
-
Program Memory Size
32KB (32K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
-
-
RAM Size
2K x 8
-
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.5V
-
Data Converters
A/D 8x10b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
48-LQFP
-
Supplier Device Package
48-LQFP (7x7)
-