MC9S08SF4MTG
MC9S08SF4MTG
Active
Description:  IC MCU 8BIT 4KB FLASH 16TSSOP
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 48900
MC9S08SF4MTG vs MC9SDG128ECPVR2-FR
Series
S08
HCS12X
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
S08
HCS12
Core Size
8-Bit
16-Bit
Speed
40MHz
50MHz
Connectivity
I2C
CANbus, EBI/EMI, SPI
Peripherals
LVD, POR, PWM, WDT
LVD, POR, PWM
Number of I/O
14
91
Program Memory Size
4KB (4K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
2K x 8
RAM Size
128 x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.375V ~ 5.25V
Data Converters
A/D 8x10b
A/D 16x10b
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
112-LQFP
Supplier Device Package
16-TSSOP
112-LQFP (20x20)