Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MC9S08SF4MTG
MC9S08SF4MTG
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 4KB FLASH 16TSSOP
Manufacturer:
Freescale Semiconductor
Datasheet:
MC9S08SF4MTG Datasheet
History Price: Active
In Stock: 48900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC9S08SF4MTG vs MC9S12XET256MAL
Part No
MC9S08SF4MTG
MC9S12XET256MAL
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
S08
HCS12X
Packaging
Bulk
Bulk or Tray
Status
Active
Active
Core Processor
S08
HCS12X
Core Size
8-Bit
16-Bit
Speed
40MHz
50MHz
Connectivity
I2C
CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals
LVD, POR, PWM, WDT
LVD, POR, PWM, WDT
Number of I/O
14
91
Program Memory Size
4KB (4K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
4K x 8
RAM Size
128 x 8
16K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
1.72V ~ 5.5V
Data Converters
A/D 8x10b
A/D 12x12b
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
112-LQFP
Supplier Device Package
16-TSSOP
112-LQFP (20x20)