MC9S08JE128CLK
MC9S08JE128CLK
Active
Description:  IC MCU 8BIT 128KB FLASH 80FQFP
Manufacturer:  Freescale Semiconductor
History Price: $6.23000
In Stock: 45400
MC9S08JE128CLK vs MC9SDG256BCFUR2
Series
S08
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
S08
CPU12
Core Size
8-Bit
16-Bit
Speed
48MHz
50MHz
Connectivity
I2C, SCI, SPI, USB
CANbus, I2C, SCI, SPI
Peripherals
LVD, POR, PWM, WDT
PWM, WDT
Number of I/O
46
59
Program Memory Size
128KB (128K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
4K x 8
RAM Size
12K x 8
12K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
2.35V ~ 5.25V
Data Converters
A/D 8x12b
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
80-QFP
Supplier Device Package
80-LQFP (12x12)
80-QFP (14x14)