Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MC9S08DN32ACLF
MC9S08DN32ACLF
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 32KB FLASH 48LQFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MC9S08DN32ACLF Datasheet
History Price: $7.16000
In Stock: 1800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC9S08DN32ACLF vs MC9SDJ128BCFUR2
Part No
MC9S08DN32ACLF
MC9SDJ128BCFUR2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
S08
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
S08
CPU12
Core Size
8-Bit
16-Bit
Speed
40MHz
50MHz
Connectivity
I2C, LINbus, SCI, SPI
CANbus, I2C, SCI, SPI
Peripherals
LVD, POR, PWM, WDT
PWM, WDT
Number of I/O
39
59
Program Memory Size
32KB (32K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
1K x 8
2K x 8
RAM Size
1.5K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.35V ~ 5.25V
Data Converters
A/D 16x12b
A/D 8x10b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
80-QFP
Supplier Device Package
48-LQFP (7x7)
80-QFP (14x14)