MC9328MXSVP10
MC9328MXSVP10
Active
Description:  IC MPU I.MXS 100MHZ 225MAPBGA
Manufacturer:  Freescale Semiconductor
History Price: $10.39000
In Stock: 4300
MC9328MXSVP10 vs MC9328MXLDVM15-FR
Series
i.MXS
i.MXL
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
ARM920T
ARM920T
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
100MHz
150MHz
Co-Processors/DSP
-
-
RAM Controllers
SDRAM
SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
LCD
LCD
Ethernet
-
-
SATA
-
-
USB
USB 1.x (1)
USB (1)
Voltage - I/O
1.8V, 3V
1.8V, 3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-30 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
225-LFBGA
256-LFBGA