MC9328MXLVM15
MC9328MXLVM15
Active
Description:  IC MPU I.MXL 150MHZ 256BGA
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 18900
MC9328MXLVM15 vs MC9328MXLDVM15-FR
Series
i.MXL
i.MXL
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
ARM920T
ARM920T
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
150MHz
150MHz
Co-Processors/DSP
-
-
RAM Controllers
SDRAM
SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
LCD
LCD
Ethernet
-
-
SATA
-
-
USB
USB 1.x (1)
USB (1)
Voltage - I/O
1.8V, 3.0V
1.8V, 3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-30 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
256-LFBGA
256-LFBGA