MC9328MXLDVP20
MC9328MXLDVP20
Obsolete
Description:  IC MPU I.MXL 200MHZ 225MAPBGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 13400
MC9328MXLDVP20 vs MC9328MX21SVM
Series
i.MXL
i.MX21
Packaging
Bulk or Tray
Bulk
Status
Obsolete
Active
Core Processor
ARM920T
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
200MHz
266MHz
Co-Processors/DSP
-
-
RAM Controllers
SDRAM
SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
LCD
Keypad, LCD
Ethernet
-
-
SATA
-
-
USB
USB 1.x (1)
USB 1.x (2)
Voltage - I/O
1.8V, 3.0V
1.8V, 3.0V
Operating Temperature
-30 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
225-LFBGA
289-LFBGA