Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MC9328MXLDVM20
MC9328MXLDVM20
Obsolete
Embedded - Microprocessors
Description:
IC MPU I.MXL 200MHZ 256BGA
Manufacturer:
Freescale Semiconductor
Datasheet:
MC9328MXLDVM20 Datasheet
History Price: Obsolete
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC9328MXLDVM20 vs MC94MX21DVKN3
Part No
MC9328MXLDVM20
MC94MX21DVKN3
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
i.MXL
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
ARM920T
-
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
200MHz
-
Co-Processors/DSP
-
-
RAM Controllers
SDRAM
-
Graphics Acceleration
No
-
Display & Interface Controllers
LCD
-
Ethernet
-
-
SATA
-
-
USB
USB 1.x (1)
-
Voltage - I/O
1.8V, 3.0V
-
Operating Temperature
-30 ℃ ~ 70 ℃ (TA)
-
Security Features
-
-
Package / Case
Surface Mount
-
Supplier Device Package
256-LFBGA
-